Certex UK Steel Wire Rope 6x7-WSC Rope Ø 16 mm 101101604250160

Description
Steel Wire Rope 6x7-WSC Rope Ø 16 mm
Request a Quote
Description
Steel Wire Rope 6x7-WSC Rope Ø 16 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope 6x7-WSC Rope Ø 16 mm - 101101604250160 - Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x7-WSC Rope Ø 16 mm
101101604250160
Steel Wire Rope 6x7-WSC Rope Ø 16 mm 101101604250160
Steel Wire Rope 6x7-WSC Rope Ø 16 mm

Steel Wire Rope 6x7-WSC Rope Ø 16 mm

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101101604250160
Product Name Steel Wire Rope 6x7-WSC Rope Ø 16 mm
Strength 39565 lbs (17943 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x7-WSC Rope Ø 18 mm - 101101804250160 - Certex UK
Specs
Strength 50130 lbs (22735 kg)
Diameter 0.7087 inch (18 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 15 mm - 101101504270171 - Certex UK
Specs
Application Power and Public Utility
Strength 32821 lbs (14885 kg)
Diameter 0.5906 inch (15 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 11 mm - 101101104250160 - Certex UK
Specs
Strength 18681 lbs (8472 kg)
Diameter 0.4331 inch (11 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 14 mm - 101101403250191 - Certex UK
Specs
Application Power and Public Utility
Strength 24054 lbs (10909 kg)
Diameter 0.5512 inch (14 mm)
View Details