Certex UK Ropetex Perform 6C Rope Ø 13 mm 103101303070022

Description
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09
Request a Quote
Description
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ropetex Perform 6C Rope Ø 13 mm - 103101303070022 - Certex UK
Harworth, United Kingdom
Ropetex Perform 6C Rope Ø 13 mm
103101303070022
Ropetex Perform 6C Rope Ø 13 mm 103101303070022
Standard: EN 12385-4 ISO 4309 Rope Category No: 10-40mm RCN.09

Standard: EN 12385-4
ISO 4309 Rope Category No: 10-40mm RCN.09

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103101303070022
Product Name Ropetex Perform 6C Rope Ø 13 mm
Application Power and Public Utility
Strength 31022 lbs (14069 kg)
Diameter 0.5118 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 2 mm - 101100203270190 - Certex UK
Specs
Application Power and Public Utility
Strength 2788 lbs (1264 kg)
Diameter 0.0787 inch (2 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 6 mm - 101100603050191 - Certex UK
Specs
Application Power and Public Utility
Strength 4406 lbs (1998 kg)
Diameter 0.2362 inch (6 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 14 - 101101403250231 - Certex UK
Specs
Application Power and Public Utility
Strength 27875 lbs (12642 kg)
Diameter 0.5512 inch (14 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 22 mm - 101102204270191 - Certex UK
Specs
Application Power and Public Utility
Strength 65417 lbs (29667 kg)
Diameter 0.8661 inch (22 mm)
View Details