Certex UK Steel wire rope Vero 4 Rope Ø 10 103101004300499

Description
Wire rope construction: Vero 4 is a 4-strand rotation-resistant rope with compacted strands. It is has a high breaking load and is particularly suitable for harshest working conditions with dynamic impact loads. Features: High breaking stength. Very robust rope construction. Offers excellent resistance against crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.22
Request a Quote
Description
Wire rope construction: Vero 4 is a 4-strand rotation-resistant rope with compacted strands. It is has a high breaking load and is particularly suitable for harshest working conditions with dynamic impact loads. Features: High breaking stength. Very robust rope construction. Offers excellent resistance against crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.22
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel wire rope Vero 4 Rope Ø 10 - 103101004300499 - Certex UK
Harworth, United Kingdom
Steel wire rope Vero 4 Rope Ø 10
103101004300499
Steel wire rope Vero 4 Rope Ø 10 103101004300499
Wire rope construction: Vero 4 is a 4-strand rotation-resistant rope with compacted strands. It is has a high breaking load and is particularly suitable for harshest working conditions with dynamic impact loads. Features: High breaking stength. Very robust rope construction. Offers excellent resistance against crushing and abrasion. ISO 4309 Rope Category No: All Diameters RCN.22

Wire rope construction: Vero 4 is a 4-strand rotation-resistant rope with compacted strands. It is has a high breaking load and is particularly suitable for harshest working conditions with dynamic impact loads.

Features:

  • High breaking stength.
  • Very robust rope construction.
  • Offers excellent resistance against crushing and abrasion.

ISO 4309 Rope Category No: All Diameters RCN.22

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103101004300499
Product Name Steel wire rope Vero 4 Rope Ø 10
Application Power and Public Utility
Strength 20951 lbs (9502 kg)
Diameter 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 32 mm - 101103204250191 - Certex UK
Specs
Application Power and Public Utility
Strength 124989 lbs (56684 kg)
Diameter 1.26 inch (32 mm)
View Details
Steel Wire Rope ROPETEX S16 Rope Ø 38 - 101103804270011 - Certex UK
Specs
Application Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications
Strength 209963 lbs (95221 kg)
Diameter 1.5 inch (38 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 18 mm - 101101804070191 - Certex UK
Specs
Application Power and Public Utility
Strength 43836 lbs (19880 kg)
Diameter 0.7087 inch (18 mm)
View Details
Steel Wire Rope 6x19-WSC Seal Rope Ø 11 mm - 101101104270210 - Certex UK
Specs
Application Power and Public Utility
Strength 18973 lbs (8605 kg)
Diameter 0.4331 inch (11 mm)
View Details