Certex UK Wire rope Dyform 6-PI Rope Ø 10 mm 103101004070079

Description
Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particuarly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11
Request a Quote
Description
Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particuarly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire rope Dyform 6-PI Rope Ø 10 mm - 103101004070079 - Certex UK
Harworth, United Kingdom
Wire rope Dyform 6-PI Rope Ø 10 mm
103101004070079
Wire rope Dyform 6-PI Rope Ø 10 mm 103101004070079
Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particuarly on multi layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion. ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11

Superior bending fatigue life when compared with conventional six strand crane ropes.
Excellent resistance to crushing and abrasion particuarly on multi layer coiling resulting from the Dyform strands.
Reduced elongation results from increased steel content and the Dyform process.
Plastic impregnation to further extend fatigue life, improve structural stability and resistance to corrosion.
ISO 4309 Rope Category No: 8-15mm RCN.06, 16-46mm RCN.09, 48-50mm RCN.11

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103101004070079
Product Name Wire rope Dyform 6-PI Rope Ø 10 mm
Application Power and Public Utility
Strength 18613 lbs (8441 kg)
Diameter 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-FC Rope Ø 12 - 101101204300341 - Certex UK
Specs
Application Power and Public Utility
Strength 23154 lbs (10501 kg)
Diameter 0.4724 inch (12 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 13 mm - 101101304250160 - Certex UK
Specs
Strength 26077 lbs (11826 kg)
Diameter 0.5118 inch (13 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 14 mm - 101101404450160 - Certex UK
Specs
Strength 30348 lbs (13763 kg)
Diameter 0.5512 inch (14 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x19S-FC Rope Ø 15 mm - 101101504250171 - Certex UK
Specs
Application Power and Public Utility
Strength 29449 lbs (13355 kg)
Diameter 0.5906 inch (15 mm)
View Details