Certex UK Endurance 50DB Rope Ø 22 mm 102102206270139

Description
Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope Flexibility is optimised by the unique strand and rope construction. Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.23-1
Request a Quote
Description
Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope Flexibility is optimised by the unique strand and rope construction. Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.23-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Endurance 50DB Rope Ø 22 mm - 102102206270139 - Certex UK
Harworth, United Kingdom
Endurance 50DB Rope Ø 22 mm
102102206270139
Endurance 50DB Rope Ø 22 mm 102102206270139
Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope Flexibility is optimised by the unique strand and rope construction. Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.23-1

Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope
Flexibility is optimised by the unique strand and rope construction.
Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum.

Standard: EN 12385-4
ISO 4309 Rope Category No: All Diameters RCN.23-1

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 102102206270139
Product Name Endurance 50DB Rope Ø 22 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 14 mm - 101101403250191 - Certex UK
Specs
Application Power and Public Utility
Strength 24054 lbs (10909 kg)
Diameter 0.5512 inch (14 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 14 - 101101403270231 - Certex UK
Specs
Application Power and Public Utility
Strength 30798 lbs (13967 kg)
Diameter 0.5512 inch (14 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 24 mm - 101102404070191 - Certex UK
Specs
Application Power and Public Utility
Strength 78006 lbs (35377 kg)
Diameter 0.9449 inch (24 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 14 mm - 101101404250160 - Certex UK
Specs
Strength 30348 lbs (13763 kg)
Diameter 0.5512 inch (14 mm)
End Fittings None (Bare Cable)
View Details