Certex UK Endurance 50DB Rope Ø 16 mm 102101605270139

Description
Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope Flexibility is optimised by the unique strand and rope construction. Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.23-1
Request a Quote
Description
Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope Flexibility is optimised by the unique strand and rope construction. Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.23-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Endurance 50DB Rope Ø 16 mm - 102101605270139 - Certex UK
Harworth, United Kingdom
Endurance 50DB Rope Ø 16 mm
102101605270139
Endurance 50DB Rope Ø 16 mm 102101605270139
Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope Flexibility is optimised by the unique strand and rope construction. Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum. Standard: EN 12385-4 ISO 4309 Rope Category No: All Diameters RCN.23-1

Excellent Resistance to Rotation giving over three times more lifting height than a conventional 18 x 7 class rope
Flexibility is optimised by the unique strand and rope construction.
Langs Lay construction combines excellent wear characteristics with efficient spooling on the drum.

Standard: EN 12385-4
ISO 4309 Rope Category No: All Diameters RCN.23-1

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 102101605270139
Product Name Endurance 50DB Rope Ø 16 mm
Application Power and Public Utility
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19-WSC Seal Rope Ø 7 mm - 101100704250210 - Certex UK
Specs
Application Power and Public Utility
Strength 6946 lbs (3150 kg)
Diameter 0.2756 inch (7 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 30 - 101103004250231 - Certex UK
Specs
Application Power and Public Utility
Strength 127462 lbs (57806 kg)
Diameter 1.18 inch (30 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 10 mm - 101101004050191 - Certex UK
Specs
Application Power and Public Utility
Strength 12207 lbs (5536 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 13 mm - 101101303070191 - Certex UK
Specs
Application Power and Public Utility
Strength 22862 lbs (10368 kg)
Diameter 0.5118 inch (13 mm)
View Details