Centurion International Corporation Telemetry Antennas FLEXI-M4-433

Description
M4 mount 1/4 wave whip antenna,433MHz
Request a Quote
Description
M4 mount 1/4 wave whip antenna,433MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Telemetry Antennas - 4510747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
4510747
Telemetry Antennas 4510747
M4 mount 1/4 wave whip antenna,433MHz

M4 mount 1/4 wave whip antenna,433MHz

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 4510747
Product Name Telemetry Antennas
Applications Telemetry
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RFID Antennas - 2272066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Gain 2 dB
View Details