Centronic Limited Photodiode; No. Of Pins Centronic AEPX65.

Description
PHOTODIODE; No. of Pins:3Pins; Diode Case Style:TO-46; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:-; Dark Current:2000pA; Operating Temperature Min:-55°C; Operating Temperature Max:120°C; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet
Description
PHOTODIODE; No. of Pins:3Pins; Diode Case Style:TO-46; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:-; Dark Current:2000pA; Operating Temperature Min:-55°C; Operating Temperature Max:120°C; Product Range:-; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiode; No. Of Pins Centronic - 06WX2763 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode; No. Of Pins Centronic
06WX2763
Photodiode; No. Of Pins Centronic 06WX2763
PHOTODIODE; No. of Pins:3Pins; Diode Case Style:TO-46; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:-; Dark Current:2000pA; Operating Temperature Min:-55°C; Operating Temperature Max:120°C; Product Range:-; MSL:-RoHS Compliant: Yes

PHOTODIODE; No. of Pins:3Pins; Diode Case Style:TO-46; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:-; Dark Current:2000pA; Operating Temperature Min:-55°C; Operating Temperature Max:120°C; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 06WX2763
Product Name Photodiode; No. Of Pins Centronic
Tj -55 to 120 C (-67 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Illuminance sensors - S10604-200CT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
RoHS Compliant RoHS
VR -0.5000 to 12 volts
Tj -30 to 80 C (-22 to 176 F)
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details