OVERVIEW
The EZ Indexer is a high precision highly flexible servo indexer designed to work directly with today’s PLC or PC control Systems. Available in two standard sizes, the simple to install EZ Indexer can handle loads from grams up to hundreds of pounds, with dial diameters from 8” to over 60”. EZ Indexers can be supplied with dial plates and machine bases.
The EZ Indexer is designed with near zero backlash gearing for high inertia applications requiring superior accuracy and load carrying capabilities.
EZ Indexers come standard with Centricity’s flexible i-series Drive/Control Package. This package includes the servomotor, digital AC servo controller, absolute position feedback, and i-series control software for your laptop. Simple to use functions include continuous motion, reciprocating motion, and 1-63 stop indexing, clockwise or counterclockwise rotation, variable move time, move and dwell torque settings, and jog to set home position. NO TUNING REQUIRED.
Center-driven geared indexer with external bearing set - near zero backlash gearing integrated with a high capacity external bearing set for very high inertia applications requiring superior accuracy. Ideal for very heavy loads and large diameter dial plates.
| Centricity | |
|---|---|
| Product Category | Index Drives |
| Product Number | EZ2500 |
| Product Name | EZ Indexer Servo Indexer |