This unique device indexes with high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. For double the torque, see the X32 indexing actuator. If you don't need accurate positioning, consider the S3 stepping actuator.
Features:
Simple operation, requires only a four-way valve
Available with 1 to 30 uniform steps or special combination of steps
Keyed 3/4" diameter solid precision ground shaft
Optional washdown protection
Optional magnetic switches to indicate indexer state
Optional bumper (on reset only), flow controls, cushions
This unique device indexes with high accuracy and no accumulating error. Floating pistons and a precision ground rack riding in replaceable sintered bronze bearings assure millions of reliable duty cycles. It is ideal for use in medium index tables, conveyors, or to consistently position parts evenly for multiple simultaneous operations. For double the torque, see the X32 indexing actuator. If you don't need accurate positioning, consider the S3 stepping actuator.
Features:
- Simple operation, requires only a four-way valve
- Available with 1 to 30 uniform steps or special combination of steps
- Keyed 3/4" diameter solid precision ground shaft
- Optional washdown protection
- Optional magnetic switches to indicate indexer state
- Optional bumper (on reset only), flow controls, cushions