| Central Technologies | Central Technologies | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CTUF0917VF-103MR25 | CTUF0917VF-103MR25 |
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) |
| Mounting Option | Through Hole | Through Hole |
| Technology | Standard; Wirewound | Standard |
| Application | Common Mode Choke; High Frequency; Choke Coil | Common Mode Choke; Choke Coil |
| Configuration | Fixed | Fixed |