| Central Technologies | Central Technologies | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CTF2515S-502M5R0 | CTF2515S-502M5R0 |
| Operating Temperature | -20 to 105 C (-4 to 221 F) | -20 to 105 C (-4 to 221 F) |
| Mounting Option | Through Hole | Through Hole |
| Technology | Standard | Standard |
| Application | Common Mode Choke; Choke Coil | Common Mode Choke; High Frequency |
| Configuration | Fixed | Fixed |