Texas Instruments Isolated 3.3V 5A 16.5W DC-DC Converter IC PT4501N

Description
3.3V 5A 16.5W Isolated DC-DC Converter Module Product overview: PT4501N from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3.3V, 5A, 16.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3.3V, 5A, 16.5W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT4501N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V 5A 16.5W Isolated DC-DC Converter Module Product overview: PT4501N from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3.3V, 5A, 16.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3.3V, 5A, 16.5W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT4501N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 3.3V 5A 16.5W DC-DC Converter IC - 132-PT4501N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 3.3V 5A 16.5W DC-DC Converter IC
132-PT4501N
Isolated 3.3V 5A 16.5W DC-DC Converter IC 132-PT4501N
3.3V 5A 16.5W Isolated DC-DC Converter Module Product overview: PT4501N from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3.3V, 5A, 16.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3.3V, 5A, 16.5W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT4501N can be used for catalog matching and distributor lookup.

3.3V 5A 16.5W Isolated DC-DC Converter Module Product overview: PT4501N from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3.3V, 5A, 16.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3.3V, 5A, 16.5W, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT4501N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PT4501N - 930949-PT4501N - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT4501N
930949-PT4501N
Power Supplies Board Mount DCDC Converters - PT4501N 930949-PT4501N
Manufacturer: Texas Instruments Win Source Part Number: 930949-PT4501N Series: Excalibur™ PT4500 (20W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 5A 18V - 40V Input Package: Tray Package: 12-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT4501 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 296-19996-NDR, -296-19996, -PT4501N-NDR, PT4501N-ND, 296-19996, PT4501N-NDR, -296-19996-ND

Manufacturer: Texas Instruments
Win Source Part Number: 930949-PT4501N
Series: Excalibur™ PT4500 (20W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - 5A 18V - 40V Input
Package: Tray
Package: 12-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Family Name: PT4501
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 296-19996-NDR, -296-19996, -PT4501N-NDR, PT4501N-ND, 296-19996, PT4501N-NDR, -296-19996-ND

Buy Now Datasheet
Module DC-DC 24VIN 1-OUT 3V 5A 16.5W 12-Pin SIP Module - 815-PT4501N - Utmel Electronic Limited
Hong Kong, China
Module DC-DC 24VIN 1-OUT 3V 5A 16.5W 12-Pin SIP Module
815-PT4501N
Module DC-DC 24VIN 1-OUT 3V 5A 16.5W 12-Pin SIP Module 815-PT4501N
Module DC-DC 24VIN 1-OUT 3V 5A 16.5W 12-Pin SIP Module

Module DC-DC 24VIN 1-OUT 3V 5A 16.5W 12-Pin SIP Module

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-PT4501N 930949-PT4501N 815-PT4501N
Product Name Isolated 3.3V 5A 16.5W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PT4501N Module DC-DC 24VIN 1-OUT 3V 5A 16.5W 12-Pin SIP Module
Package Type Other; Module Other; 12-SIP Module Other; 12-SIP Module
Output Voltage 3 volts 3.3 volts
Input Voltage 40 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 15A Step-Down DC-DC Converter IC - 739-IR3477MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 27 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCV010505 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010505P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers