The LMZ35003 is a 2.5-A integrated power module with a 7-V to 50-V input voltage range and an adjustable output voltage from 2.5 V to 15 V, designed for compact point-of-load applications. It is packaged in a 9 mm × 11 mm × 2.8 mm QFN-41 package with an exposed thermal pad, offering up to 96% efficiency and a thermal resistance of 14°C/W. The device operates over an ambient temperature range of -40°C to 85°C and meets EN55022 Class B emissions requirements. It includes integrated protection features such as overcurrent, overtemperature, and undervoltage lockout, and supports synchronization to an external clock and output voltage sequencing.
2.5A SIMPLE SWITCHER? Power Module with 7V-50V Input in QFN package 41-B1QFN -40 to 85
2.5A DC-DC Step-Down Module, 7-50V In, 15V Out, QFN Product overview: LMZ35003RKGR from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.5A, 50V, 15V, QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.5A, 50V, 15V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-LMZ35003RKGR can be used for catalog matching and distributor lookup.
QFN-41(9x11) DC-DC Converters ROHS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | LMZ35003RKGR | 132-LMZ35003RKGR | LMZ35003RKGR |
| Product Name | LMZ35003 2.5A SIMPLE SWITCHER? Power Module with 7V-50V Input in QFN package | Buck 2.5A 50V 15V Step-Down DC-DC Converter IC | Power Supply Chip >> DC-DC Converters |
| Package Type | Other; B1QFN | Other; QFN | |
| Features | EMI Tested,Enable,Frequency Synchronization,Power Good,Remote Sense,Tracking | ||
| Output Voltage | 2.5 to 15 volts | 15 volts |