Texas Instruments Power Supplies Board Mount DCDC Converters - PT5404N PT5404N

Description
Manufacturer: Texas Instruments Win Source Part Number: 930975-PT5404N Series: Excalibur™ PT5400 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.8V - - 5.5A 3.1V - 5.5V Input Package: Tray Package: 5-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT5404 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT5404N-NDR, PT5404N-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930975-PT5404N Series: Excalibur™ PT5400 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.8V - - 5.5A 3.1V - 5.5V Input Package: Tray Package: 5-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT5404 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT5404N-NDR, PT5404N-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - PT5404N - 930975-PT5404N - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT5404N
930975-PT5404N
Power Supplies Board Mount DCDC Converters - PT5404N 930975-PT5404N
Manufacturer: Texas Instruments Win Source Part Number: 930975-PT5404N Series: Excalibur™ PT5400 Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.8V - - 5.5A 3.1V - 5.5V Input Package: Tray Package: 5-SIP Module Mounting: Through Hole Part Status: Obsolete Family Name: PT5404 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: -PT5404N-NDR, PT5404N-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 930975-PT5404N
Series: Excalibur™ PT5400
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 1.8V - - 5.5A 3.1V - 5.5V Input
Package: Tray
Package: 5-SIP Module
Mounting: Through Hole
Part Status: Obsolete
Family Name: PT5404
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: -PT5404N-NDR, PT5404N-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 930975-PT5404N
Product Name Power Supplies Board Mount DCDC Converters - PT5404N
Package Type Other; 5-SIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228146P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details