Central Technologies RF Antennas CTCA2012F500A

Description
2.4GHz Bluetooth, WLAN Chip RF Antenna 2.35GHz ~ 2.45GHz 0dBi, 2dBi Solder Surface Mount
Datasheet
Description
2.4GHz Bluetooth, WLAN Chip RF Antenna 2.35GHz ~ 2.45GHz 0dBi, 2dBi Solder Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - CTCA2012F500A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CTCA2012F500A
RF Antennas CTCA2012F500A
2.4GHz Bluetooth, WLAN Chip RF Antenna 2.35GHz ~ 2.45GHz 0dBi, 2dBi Solder Surface Mount

2.4GHz Bluetooth, WLAN Chip RF Antenna 2.35GHz ~ 2.45GHz 0dBi, 2dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number CTCA2012F500A
Product Name RF Antennas
Applications Bluetooth, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna Kit - Model AK-4G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers