Central Technologies Inductors, Coils, Chokes - Fixed Inductors CT1008HQF-82NJ

Description
Win Source Part Number: 1109850-CT1008HQF-82 NJ Category: Inductors, Coils, Chokes>Fixed Inductors Series: ct1008hqf Type: Wirewound Package: Tape & Reel (TR) Inductance: 82 nH Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Frequency - Self Resonant: 1.06GHz DC Resistance (DCR): 160mOhm Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): CT1008HQF82NJ; Fake Threat In the Open Market: 67 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request Mfr: Central Technologies Other Names: 4161-CT1008HQF-82NJ
Request a Quote Datasheet
Description
Win Source Part Number: 1109850-CT1008HQF-82 NJ Category: Inductors, Coils, Chokes>Fixed Inductors Series: ct1008hqf Type: Wirewound Package: Tape & Reel (TR) Inductance: 82 nH Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Frequency - Self Resonant: 1.06GHz DC Resistance (DCR): 160mOhm Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): CT1008HQF82NJ; Fake Threat In the Open Market: 67 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request Mfr: Central Technologies Other Names: 4161-CT1008HQF-82NJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1109850-CT1008HQF-82NJ
Inductors, Coils, Chokes - Fixed Inductors 1109850-CT1008HQF-82NJ
Win Source Part Number: 1109850-CT1008HQF-82 NJ Category: Inductors, Coils, Chokes>Fixed Inductors Series: ct1008hqf Type: Wirewound Package: Tape & Reel (TR) Inductance: 82 nH Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Frequency - Self Resonant: 1.06GHz DC Resistance (DCR): 160mOhm Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): CT1008HQF82NJ; Fake Threat In the Open Market: 67 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request Mfr: Central Technologies Other Names: 4161-CT1008HQF-82NJ

Win Source Part Number: 1109850-CT1008HQF-82NJ
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: ct1008hqf
Type: Wirewound
Package: Tape & Reel (TR)
Inductance: 82 nH
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Frequency - Self Resonant: 1.06GHz
DC Resistance (DCR): 160mOhm
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): CT1008HQF82NJ;
Fake Threat In the Open Market: 67 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
Mfr: Central Technologies
Other Names: 4161-CT1008HQF-82NJ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1109850-CT1008HQF-82NJ
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-5N1 026011C-5N1XJRW , 026011C-5N1XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1048431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details