TE Connectivity High Frequency & RF Inductors 6-1624113-6

Description
Dimensions Product Height : 1.52 MM  [.059 INCH ] Product Length : 2.29 MM  [.09 INCH ] Product Width : 1.73 MM  [.068 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 180 DC Resistance (OHM) : 2.35 Inductance (MICHEN) : .82 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : .2 Other Inductor Quality Factor : 23 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0805 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Dimensions Product Height : 1.52 MM  [.059 INCH ] Product Length : 2.29 MM  [.09 INCH ] Product Width : 1.73 MM  [.068 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 180 DC Resistance (OHM) : 2.35 Inductance (MICHEN) : .82 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : .2 Other Inductor Quality Factor : 23 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0805 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 6-1624113-6 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
6-1624113-6
High Frequency & RF Inductors 6-1624113-6
Dimensions Product Height : 1.52 MM  [.059 INCH ] Product Length : 2.29 MM  [.09 INCH ] Product Width : 1.73 MM  [.068 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 180 DC Resistance (OHM) : 2.35 Inductance (MICHEN) : .82 Passive Component Tolerance (PCT) : 5 Self Resonant Frequency (GHZ) : .2 Other Inductor Quality Factor : 23 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0805 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 1.52 MM  [.059 INCH ]
  • Product Length : 2.29 MM  [.09 INCH ]
  • Product Width : 1.73 MM  [.068 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 180
  • DC Resistance (OHM) : 2.35
  • Inductance (MICHEN) : .82
  • Passive Component Tolerance (PCT) : 5
  • Self Resonant Frequency (GHZ) : .2

Other


  • Inductor Quality Factor : 23

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : High Frequency
  • Package Size Code : 0805

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Inductors, Chokes & Coils - 6-1624113-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Inductors, Chokes & Coils
6-1624113-6
Inductors, Chokes & Coils 6-1624113-6
Inductor

Inductor

Buy Now
Inductor, 820Nh, 200Mhz, 0805, Wirewound; Inductance Sigmainductors Te Connectivity - 01AH1488 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 820Nh, 200Mhz, 0805, Wirewound; Inductance Sigmainductors Te Connectivity
01AH1488
Inductor, 820Nh, 200Mhz, 0805, Wirewound; Inductance Sigmainductors Te Connectivity 01AH1488
INDUCTOR, 820NH, 200MHZ, 0805, WIREWOUND; Inductance:820nH; Product Range:3650 Series; DC Current Rating:180mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:2.35ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 820NH, 200MHZ, 0805, WIREWOUND; Inductance:820nH; Product Range:3650 Series; DC Current Rating:180mA; High Frequency Inductor Case:0805 [2012 Metric]; Inductor Construction:Wirewound; DC Resistance Max:2.35ohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 6-1624113-6 6-1624113-6 01AH1488
Product Name High Frequency & RF Inductors Inductors, Chokes & Coils Inductor, 820Nh, 200Mhz, 0805, Wirewound; Inductance Sigmainductors Te Connectivity
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.8200 microH 0.8200 microH
Inductance Tolerance 5 (+/- %)
DCR 2.35 ohms 2.35 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176787-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
High Frequency & RF Inductors - 7-1624112-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0240 microH
View Details
2 suppliers
High Frequency & RF Inductors - 1624112-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
3 suppliers
Power Inductors - 1-2176782-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details