Central Semiconductor Corp. Single Bipolar Transistors TIP42 PBFREE

Description
Bipolar (BJT) Transistor PNP 40V 6A 3MHz 65W Through Hole TO-220-3
Request a Quote
Description
Bipolar (BJT) Transistor PNP 40V 6A 3MHz 65W Through Hole TO-220-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TIP42 series consists of PNP silicon power transistors in a TO-220 package, designed for power amplifier and high-speed switching applications. The device has a collector-base voltage rating of 40 V, a continuous collector current of 6.0 A, and a power dissipation of 65 W at TC=25°C. The TO-220 case features a tab connected to the collector, with dimensions of 14.23 to 15.87 mm in length and 12.70 to 14.70 mm in lead spacing. The operating and storage junction temperature ranges from -65°C to +150°C. The part is available in various plating options, including lead-free, with the suffix "PBFREE" indicating lead-free plating.

Datasheet Summary
Powered by GS/AI

The TIP42 series consists of PNP silicon power transistors in a TO-220 package, designed for power amplifier and high-speed switching applications. The device has a collector-base voltage rating of 40 V, a continuous collector current of 6.0 A, and a power dissipation of 65 W at TC=25°C. The TO-220 case features a tab connected to the collector, with dimensions of 14.23 to 15.87 mm in length and 12.70 to 14.70 mm in lead spacing. The operating and storage junction temperature ranges from -65°C to +150°C. The part is available in various plating options, including lead-free, with the suffix "PBFREE" indicating lead-free plating.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-TIP42PBFREE-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-TIP42PBFREE-ND
Single Bipolar Transistors 1514-TIP42PBFREE-ND
Bipolar (BJT) Transistor PNP 40V 6A 3MHz 65W Through Hole TO-220-3

Bipolar (BJT) Transistor PNP 40V 6A 3MHz 65W Through Hole TO-220-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1514-TIP42PBFREE-ND
Product Name Single Bipolar Transistors
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5101CMYE/NOPB - Rochester Electronics
Texas Instruments
Specs
Transistor Type MOSFET
Package Type HVSSOP8
View Details
Single FETs, MOSFETs - 448-AIMBG120R040M1XTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers
MOSFETs - 1220598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT223; Sot-223
View Details