The TIP31A is an NPN silicon power transistor in a TO-220 package, designed for power amplifier and high-speed switching applications. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 3.0 A, and a power dissipation of 40 W. The device features a thermal resistance from junction to case of 3.13 °C/W and operates within a junction temperature range of -65 to +150 °C. The TO-220 case has a pinout of base, collector, and emitter, with the tab connected to the collector. The transistor has a current gain (hFE) of 10 to 60 at 3.0 A and 4.0 V, and a transition frequency of 3.0 MHz. It is bulk packed in quantities of 500.
Bipolar (BJT) Transistor NPN 60V 3A 3MHz 40W Through Hole TO-220-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-TIP31APBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |