PN6010 is a silicon NPN small signal transistor in a TO-92 case, designed for amplification and switching applications. It has a collector-base voltage rating of 50 V, a collector-emitter voltage rating of 40 V, and a collector current of 10 mA. The device features a forward current gain (hFE) ranging from 100 to 300 at a collector-emitter voltage of 1.0 V and collector current of 10 mA. The saturation voltage is 0.50 V at a collector current of 500 mA. It has a collector capacitance of 10 pF and a transition frequency of 105 MHz. The device meets RoHS compliance when ordered with the PBFREE suffix.
TH TRANSISTOR-SMALL SIGNAL (<=1A
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN6010PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |