PN3645 is a PNP bipolar transistor in TO-92 case for amplification and switching, with a collector-base voltage of 60 V, collector-emitter voltage of 60 V, emitter-base voltage of 5.0 V, and continuous collector current of 150 mA. It has a minimum hFE of 100 and maximum of 300 at 10 mA collector current and 10 V collector-emitter voltage, with a saturated collector-emitter voltage of 1.0 V at 300 mA collector current. The device has a collector-base capacitance of 8.0 pF and transition frequency of 200 MHz. It meets RoHS standards when ordered with the PBFREE suffix.
60V 800MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN3645PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |