The PN3569 is a silicon NPN small signal transistor in a TO-92 package, designed for general purpose amplifier applications. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 500 mA, and a power dissipation of 625 mW. The emitter-base voltage is 5.0 V, with a maximum junction temperature of 150°C. Current gain (hFE) ranges from 100 to 300 at VCE=1.0 V and IC=150 mA. The saturation voltage is 250 mV at IC=150 mA and IB=15 mA. The part meets RoHS compliance when ordered with the PBFREE suffix, and tin/lead plating is available with the TIN/LEAD suffix. The device is qualified for operation from -65°C to +150°C.
40V 500MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-PN3569TRETIN/LEADTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |