Central Semiconductor Corp. Bipolar RF Transistors MPSH81

Description
RF Transistor PNP 20V 50mA 600MHz 350mW Through Hole TO-92
Request a Quote Datasheet
Description
RF Transistor PNP 20V 50mA 600MHz 350mW Through Hole TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - MPSH81CS-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MPSH81CS-ND
Bipolar RF Transistors MPSH81CS-ND
RF Transistor PNP 20V 50mA 600MHz 350mW Through Hole TO-92

RF Transistor PNP 20V 50mA 600MHz 350mW Through Hole TO-92

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - MPSH81 - 1079562-MPSH81 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - MPSH81
1079562-MPSH81
TRANSISTORS - RF Transistors (BJT) - MPSH81 1079562-MPSH81
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1079562-MPSH81 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 600MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-92 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Typical Gain (hFE) (Min): 60 @ 5mA, 10V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1079562-MPSH81
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 600MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Typical Gain (hFE) (Min): 60 @ 5mA, 10V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar RF Transistors - MPSH81 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
MPSH81
Bipolar RF Transistors MPSH81
RF TRANS PNP 20V 600MHZ TO92

RF TRANS PNP 20V 600MHZ TO92

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors
Product Number MPSH81CS-ND 1079562-MPSH81 MPSH81
Product Name Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - MPSH81 Bipolar RF Transistors
Polarity PNP PNP; PNP PNP; PNP
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA)
IC(max) 50 milliamps
VCEO 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
9 suppliers
Bipolar Transistors - 1219934 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single Bipolar Transistors - BCP5316E6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type TO-261-4, TO-261AA
View Details
3 suppliers