The MJE13005 is an NPN silicon power transistor in a TO-220 package, designed for high-speed switching applications. It has a collector-emitter voltage rating of 400 V, a continuous collector current of 4.0 A, and a peak collector current of 8.0 A. The device dissipates up to 75 W of power with a thermal resistance from junction to case of 1.67 °C/W and a junction temperature range of -65 to +150 °C. The TO-220 case measures 14.23 to 15.87 mm in length, with a tab commonly connected to the collector. The transistor exhibits current gain (hFE) between 8 and 60, depends on collector current and voltage, and has a transition frequency of 4.0 MHz. The collector-emitter saturation voltage is specified up to 1.0 V at 4.0 A collector current. The device meets no specified industry standards or qualifications beyond its thermal and electrical ratings.
TRANS NPN 400V 4A TO-220-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-MJE13005SLPBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |