The CZT5551E is an NPN silicon transistor in an SOT-223 surface mount package, designed for general purpose amplification and switching applications requiring high breakdown voltage. It has a collector-emitter voltage rating of 220 V, a continuous collector current of 600 mA, and a power dissipation of 2.0 W. The transistor features a high collector-base breakdown voltage of 250 V, low leakage current of 50 nA maximum, and a saturation voltage of 100 mV maximum at 50 mA collector current. The SOT-223 package measures 6.30 to 6.85 mm in length and 2.90 to 3.10 mm in width. The device has a transition frequency of up to 300 MHz and a thermal resistance of 62.5 °C/W. Its complementary device is the CZT5401E.
Bipolar (BJT) Transistor NPN 220V 600mA 300MHz 2W Surface Mount SOT-223
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | CZT5551ETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |