The CZT2907A is a silicon PNP transistor in an SOT-223 surface mount package, designed for general purpose amplifier and switching applications. It has a collector-base voltage rating of 60 V, a collector-emitter voltage of 60 V, and a continuous collector current of 600 mA. Power dissipation is rated at 2.0 W with a thermal resistance of 62.5 °C/W. The transition frequency is 200 MHz at 50 mA collector current. The package dimensions are specified with a body length of 6.30 to 6.85 mm, width of 3.30 to 3.70 mm, and height of 1.50 to 1.80 mm. The pinout is identified as Base, Collector, Emitter, Collector from pin 1 to 4. Operating and storage junction temperatures range from -65°C to +150°C.
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 2W Surface Mount SOT-223
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CZT2907ABKPBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |