Central Semiconductor Corp. MOSFET CWDM305P TR13

Description
MOSFET SMD Small Sig Mosfet P-Channel Enh Mode
Description
MOSFET SMD Small Sig Mosfet P-Channel Enh Mode
Datasheet
Datasheet Summary
Powered by GS/AI

The CWDM305P is a P-channel enhancement-mode MOSFET in an SOIC-8 package, designed for high-speed pulsed amplifier and driver applications. It has a maximum drain-source voltage of 30 V, continuous drain current of 5.3 A, and a maximum pulsed drain current of 21.2 A. The on-resistance is 83 mΩ maximum at VGS=5.0 V and 72 mΩ maximum at VGS=10 V. The gate-source voltage rating is 16 V, with a thermal resistance of 62.5 °C/W and an operating junction temperature range of -55 to +150 °C. The device is housed in an SOIC-8 case measuring 6.20 mm maximum length, 5.00 mm maximum width, and 1.554 mm maximum height. It meets RoHS compliance.

Datasheet Summary
Powered by GS/AI

The CWDM305P is a P-channel enhancement-mode MOSFET in an SOIC-8 package, designed for high-speed pulsed amplifier and driver applications. It has a maximum drain-source voltage of 30 V, continuous drain current of 5.3 A, and a maximum pulsed drain current of 21.2 A. The on-resistance is 83 mΩ maximum at VGS=5.0 V and 72 mΩ maximum at VGS=10 V. The gate-source voltage rating is 16 V, with a thermal resistance of 62.5 °C/W and an operating junction temperature range of -55 to +150 °C. The device is housed in an SOIC-8 case measuring 6.20 mm maximum length, 5.00 mm maximum width, and 1.554 mm maximum height. It meets RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET SMD Small Sig Mosfet P-Channel Enh Mode

MOSFET SMD Small Sig Mosfet P-Channel Enh Mode

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number CWDM305P TR13
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2222884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI3333
View Details
CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET - CSD23203WT - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -8 volts
rDS(on) 0.0194 ohms
View Details
6 suppliers
Silicon Carbide MOSFET Discretes - AIMW120R045M1 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details