Bipolar (BJT) Transistor NPN 80V 500mA 100MHz Surface Mount Die
TRANS NPN 80V 0.5A DIE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | CP304V-MPSA06-CT-ND | CP304V-MPSA06-CT |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |