The CMXT2207 is a dual complementary silicon transistor pair in a surface mount SOT-26 package, designed for small signal general purpose and switching applications. It includes one NPN and one PNP transistor with maximum collector-emitter voltages of 40 V and 60 V, respectively, and a continuous collector current rating of 600 mA. Power dissipation is rated at 350 mW. The thermal resistance is 357 °C/W, and the operating and storage junction temperature range is -65 °C to +150 °C. The package has six leads with defined pin assignments for each transistor's emitter, base, and collector. Both transistors have a transition frequency of at least 200 MHz and current gain (hFE) values ranging from 40 to 300 depending on bias conditions. The marking code on the device is X07.
Bipolar (BJT) Transistor Array NPN, PNP 40V, 60V 600mA 300MHz, 200MHz 350mW Surface Mount SOT-26
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CMXT2207BKPBFREE-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN; PNP |