Central Semiconductor Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMXDM7002A TR CMXDM7002A TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029749-CMXDM7002A TR Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-26 Maximum Power Dissipation: 350mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 280mA Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.59nC @ 4.5V Max Input Capacitance: 50pF @ 25V Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029749-CMXDM7002A TR Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-26 Maximum Power Dissipation: 350mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 280mA Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.59nC @ 4.5V Max Input Capacitance: 50pF @ 25V Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMXDM7002A TR - 1029749-CMXDM7002A TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMXDM7002A TR
1029749-CMXDM7002A TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMXDM7002A TR 1029749-CMXDM7002A TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029749-CMXDM7002A TR Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-26 Maximum Power Dissipation: 350mW Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 280mA Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 0.59nC @ 4.5V Max Input Capacitance: 50pF @ 25V Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029749-CMXDM7002A TR
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-26
Maximum Power Dissipation: 350mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 280mA
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 0.59nC @ 4.5V
Max Input Capacitance: 50pF @ 25V
Maximum Rds On at Id,Vgs: 2 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1029749-CMXDM7002A TR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMXDM7002A TR
Polarity N-Channel
V(BR)DSS 60 volts
PD 350 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type Powerdi5060
View Details
CSD23203W CSD23203W 8 V P-Channel NexFET? Power MOSFET - CSD23203W - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -8 volts
rDS(on) 0.0194 ohms
View Details
6 suppliers
60 V, 340 mA dual N-channel Trench MOSFET - 2N7002BKV,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 340000 milliamps
View Details
5 suppliers