TRANS PNP 60V 0.6A SOT523 Product overview: CMUT2907A TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMUT2907A TR PBFREE can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 250mW Surface Mount SOT-523
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 250mW Surface Mount SOT-523
Win Source Part Number: 1377110-CMUT2907A TR PBFREE
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Central Semiconductor Corp
Package: Tape & Reel
Product Status: Active
Package / Case: SC-89, SOT-490
Supplier Device Package: SOT-523
Base Product Number: CMUT2907
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: PNP
Current - Collector (Ic) (Max): 600 mA
Voltage - Collector Emitter Breakdown (Max): 60 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V
Vce Saturation (Max) @ Ib, Ic: 1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max): 10nA (ICBO)
Frequency - Transition: 200MHz
Power - Max: 250 mW
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | 276-CMUT2907A TR PBFREE | 1514-CMUT2907ATRPBFREECT-ND | 1377110-CMUT2907A TR PBFREE |
| Product Name | 60V 0.6A Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP |
| Package Type | Tape & Reel (TR) | SC-89, SOT-490 | SOT3 |
| Packing Method | Tape & Reel (TR) | ||
| IC(max) | 600 milliamps |