The CMUT2222A is an NPN silicon transistor in an SOT-523 surface mount package, designed for general purpose switching and small signal applications. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 600 mA, and a power dissipation of 250 mW. The operating and storage junction temperature ranges from -65°C to +150°C. Thermal resistance is 500 °C/W. Current gain (hFE) varies from 40 to 300 depending on bias conditions. Transition frequency is 300 MHz. The part features a marking code of PC1.
Bipolar Transistors - BJT SS Transistor NPN
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMUT2222A BK |
| Product Name | Bipolar Transistors - BJT |