Central Semiconductor Corp. MOSFET CMUDM7004 TR

Description
MOSFET 30V N-Ch Enh FET 8.0Vgs 450mA 250mW
Description
MOSFET 30V N-Ch Enh FET 8.0Vgs 450mA 250mW
Datasheet
Datasheet Summary
Powered by GS/AI

The CMUDM7004 is an N-channel enhancement-mode MOSFET in a SOT-523 surface mount package, designed for low-voltage, high-speed switching applications. It has a drain-source voltage rating of 30 V, a continuous drain current of 450 mA, and a power dissipation of 250 mW. The gate-source voltage is limited to 8.0 V, with a threshold voltage between 0.5 and 1.0 V. On-resistance ranges from 280 mΩ to 730 mΩ depending on gate drive voltage. The device features ESD protection up to 2 kV and is compatible with logic-level signals. The SOT-523 package measures 1.2 mm × 1.6 mm.

Datasheet Summary
Powered by GS/AI

The CMUDM7004 is an N-channel enhancement-mode MOSFET in a SOT-523 surface mount package, designed for low-voltage, high-speed switching applications. It has a drain-source voltage rating of 30 V, a continuous drain current of 450 mA, and a power dissipation of 250 mW. The gate-source voltage is limited to 8.0 V, with a threshold voltage between 0.5 and 1.0 V. On-resistance ranges from 280 mΩ to 730 mΩ depending on gate drive voltage. The device features ESD protection up to 2 kV and is compatible with logic-level signals. The SOT-523 package measures 1.2 mm × 1.6 mm.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 30V N-Ch Enh FET 8.0Vgs 450mA 250mW

MOSFET 30V N-Ch Enh FET 8.0Vgs 450mA 250mW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number CMUDM7004 TR
Product Name MOSFET
Unlock Full Specs
to access all available technical data