The CMST5088 is an NPN silicon transistor in a SOT-323 surface mount package, designed for high gain and low noise applications. It has a collector-base voltage rating of 35 V, collector-emitter voltage of 30 V, emitter-base voltage of 4.5 V, continuous collector current of 50 mA, and power dissipation of 275 mW. The operating and storage junction temperature range is -65 to +150 °C with a thermal resistance of 455 °C/W. Current gain (hFE) ranges from 300 to 900 at IC=0.1 mA and VCE=5 V, and transition frequency is 50 MHz. Noise figure is up to 3.0 dB under specified conditions.
Bipolar Transistors - BJT NPN 35Vcbo 30Vceo 4.5Vebo 50mA 275mW
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | CMST5088 TR |
| Product Name | Bipolar Transistors - BJT |