Central Semiconductor Corp. 80V 0.5A SOT23 Bipolar Transistor CMPTA56 TR PBFREE

Description
TRANS PNP 80V 0.5A SOT23 Product overview: CMPTA56 TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPTA56 TR PBFREE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 80V 0.5A SOT23 Product overview: CMPTA56 TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPTA56 TR PBFREE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 0.5A SOT23 Bipolar Transistor
276-CMPTA56 TR PBFREE
80V 0.5A SOT23 Bipolar Transistor 276-CMPTA56 TR PBFREE
TRANS PNP 80V 0.5A SOT23 Product overview: CMPTA56 TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPTA56 TR PBFREE can be used for catalog matching and distributor lookup.

TRANS PNP 80V 0.5A SOT23 Product overview: CMPTA56 TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPTA56 TR PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - CMPTA56 TR PBFREE - 866963-CMPTA56 TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - CMPTA56 TR PBFREE
866963-CMPTA56 TR PBFREE
TRANSISTORS - Transistors (BJT) - Single - CMPTA56 TR PBFREE 866963-CMPTA56 TR PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 866963-CMPTA56 TR PBFREE Operating Temperature Range: -65°C ~ 175°C (TJ) Features: Bipolar (BJT) Transistor PNP 80 V 500 mA 100MHz 350 mW Surface Mount SOT-23 Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: CMPTA56 Categories: Discrete Semiconductor Products Case / Package: SOT-23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: CMPTA56TR-ND, 1514-CMPTA56TRPBFREE TR, CMPTA56 TR-ND, CMPTA56DKR-ND, CMPTA56TR, CMPTA56 TR, CMPTA56 CT-ND, CMPTA56 DKR-ND, CMPTA56DKR, 1514-CMPTA56TRPBFREE CT, CMPTA56 DKR, CMPTA56 CT, 1514-CMPTA56TRPBFREE DKR, CMPTA56CT-ND, CMPTA56CT

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866963-CMPTA56 TR PBFREE
Operating Temperature Range: -65°C ~ 175°C (TJ)
Features: Bipolar (BJT) Transistor PNP 80 V 500 mA 100MHz 350 mW Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMPTA56
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: CMPTA56TR-ND, 1514-CMPTA56TRPBFREETR, CMPTA56 TR-ND, CMPTA56DKR-ND, CMPTA56TR, CMPTA56 TR, CMPTA56 CT-ND, CMPTA56 DKR-ND, CMPTA56DKR, 1514-CMPTA56TRPBFREECT, CMPTA56 DKR, CMPTA56 CT, 1514-CMPTA56TRPBFREEDKR, CMPTA56CT-ND, CMPTA56CT

Buy Now Datasheet
Single Bipolar Transistors - 1514-CMPTA56TRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CMPTA56TRPBFREETR-ND
Single Bipolar Transistors 1514-CMPTA56TRPBFREETR-ND
Bipolar (BJT) Transistor PNP 80V 500mA 100MHz 350mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 80V 500mA 100MHz 350mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - 1514-CMPTA56TRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CMPTA56TRPBFREEDKR-ND
Single Bipolar Transistors 1514-CMPTA56TRPBFREEDKR-ND
Bipolar (BJT) Transistor PNP 80V 500mA 100MHz 350mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 80V 500mA 100MHz 350mW Surface Mount SOT-23

Buy Now Datasheet
Single Bipolar Transistors - 1514-CMPTA56TRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CMPTA56TRPBFREECT-ND
Single Bipolar Transistors 1514-CMPTA56TRPBFREECT-ND
Bipolar (BJT) Transistor PNP 80V 500mA 100MHz 350mW Surface Mount SOT-23

Bipolar (BJT) Transistor PNP 80V 500mA 100MHz 350mW Surface Mount SOT-23

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Bipolar RF Transistors Transistors Transistors
Product Number 276-CMPTA56 TR PBFREE 866963-CMPTA56 TR PBFREE 1514-CMPTA56TRPBFREETR-ND
Product Name 80V 0.5A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - CMPTA56 TR PBFREE Single Bipolar Transistors
Polarity PNP PNP PNP
Package Type Tape & Reel (TR) SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR)
IC(max) 450 milliamps
VCEO 80 volts
Unlock Full Specs
to access all available technical data