Central Semiconductor Corp. Single Bipolar Transistors CMPT6520 TR PBFREE

Description
350V 500MA 350MW SMD TRANSISTOR-
Request a Quote
Description
350V 500MA 350MW SMD TRANSISTOR-
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CMPT6520 is a PNP silicon transistor in an SOT-23 package, designed for high-voltage driver and amplifier applications. It has a collector-base and collector-emitter voltage rating of 350 V, a continuous collector current of 500 mA, and a power dissipation of 350 mW. The operating and storage junction temperature range is -65°C to +150°C, with a thermal resistance of 357°C/W. Current gain (hFE) ranges from 15 to 200 depending on collector current. The device is Pb-free compliant as indicated by the PBFREE suffix, and meets RoHS requirements. The SOT-23 package dimensions are 2.80-3.05 mm in length, 0.89-1.12 mm in width, and 1.19-1.40 mm in height.

Datasheet Summary
Powered by GS/AI

The CMPT6520 is a PNP silicon transistor in an SOT-23 package, designed for high-voltage driver and amplifier applications. It has a collector-base and collector-emitter voltage rating of 350 V, a continuous collector current of 500 mA, and a power dissipation of 350 mW. The operating and storage junction temperature range is -65°C to +150°C, with a thermal resistance of 357°C/W. Current gain (hFE) ranges from 15 to 200 depending on collector current. The device is Pb-free compliant as indicated by the PBFREE suffix, and meets RoHS requirements. The SOT-23 package dimensions are 2.80-3.05 mm in length, 0.89-1.12 mm in width, and 1.19-1.40 mm in height.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-CMPT6520TRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-CMPT6520TRPBFREETR-ND
Single Bipolar Transistors 1514-CMPT6520TRPBFREETR-ND
350V 500MA 350MW SMD TRANSISTOR-

350V 500MA 350MW SMD TRANSISTOR-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1514-CMPT6520TRPBFREETR-ND
Product Name Single Bipolar Transistors
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products