The CMPT5179 is an NPN silicon RF transistor in an SOT-23 surface-mount package, designed for low-noise amplification and high-frequency oscillator applications. It has a collector-base voltage rating of 20 V, collector-emitter voltage of 15 V, and continuous collector current of 50 mA. Power dissipation is rated at 350 mW with a thermal resistance of 357 °C/W. The transistor operates over a junction temperature range of -65 to +150 °C and features a typical transition frequency of 900 to 1450 MHz at 100 MHz. The device meets RoHS requirements as indicated by the PBFREE suffix for lead-free plating.
15V 50MA 350MW SMD TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CMPT5179TRPBFREETR-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN |