The CMPT2907A is a PNP silicon transistor in an SOT-23 surface mount package, designed for small signal general purpose and switching applications. It has a collector-base voltage rating of 60 V, a collector-emitter voltage rating of 60 V, and a continuous collector current of 600 mA. Power dissipation is 225 mW, with a thermal resistance of 556 °C/W. The gain (hFE) ranges from 50 to 300 depending on collector current, and the transition frequency is 200 MHz. The operating and storage junction temperature range is -65 to +150 °C. The package dimensions conform to the SOT-23 mechanical outline, with a width of 2.80 to 3.05 mm and height of 1.19 to 1.40 mm. The part is marked with the code C2F.
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 350mW Surface Mount SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CMPT2907ABKPBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |