Bipolar (BJT) Transistor NPN 60V 50mA 350mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 60V 50mA 350mW Surface Mount SOT-23
Bipolar (BJT) Transistor NPN 60V 50mA 350mW Surface Mount SOT-23
TRANS NPN 60V 0.05A SOT23 Product overview: CMPT2484 TR PBFREE from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.05A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.05A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-CMPT2484 TR PBFREE can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 866955-CMPT2484 TR PBFREE
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 60 V 50 mA - 350 mW Surface Mount SOT-23
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: CMPT2484
Categories: Discrete Semiconductor Products
Case / Package: SOT-23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: CMPT2484 CT-ND, CMPT2484DKR, 1514-CMPT2484TRPBFRE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1514-CMPT2484TRPBFREEDKR-ND | 276-CMPT2484 TR PBFREE | 866955-CMPT2484 TR PBFREE |
| Product Name | Single Bipolar Transistors | 60V 0.05A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - CMPT2484 TR PBFREE |
| Polarity | NPN | NPN | NPN |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT3; SOT23; SOT-23 |
| Packing Method | Tape & Reel (TR) | ||
| IC(max) | 50 milliamps |