High-speed switching diode, encapsulated in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Diode Array 1 Pair Common Anode Standard 90V 150mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Standard 90V 150mA (DC) Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Anode Standard 90V 150mA (DC) Surface Mount SC-70, SOT-323
Win Source Part Number: 980774-BAW56W,135
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 90 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 500 nA @ 80 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 150mA (DC)
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Nexperia USA Inc.
Other Names: NEXNXPBAW56W,135,BAW
Base Product Number: BAW56W
DIODE ARRAY GP 90V 150MA SOT323
DIODE ARRAY GP 90V 150MA SOT323
| Nexperia B.V. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | BAW56W,135 | 1727-2086-2-ND | 980774-BAW56W,135 | BAW56W,135 | BAW56W,135 |
| Product Name | High-speed switching diode | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Applications | Switching | ||||
| RoHS Compliant | RoHS | ||||
| VF | 715 to 0.7150 volts | 1.25 volts | 1.25 volts | 1.25 volts | |
| IF | 150 mA | ||||
| VR | 90 volts | 90 volts | 90 volts |