The CMNDM7001 is an N-channel enhancement-mode silicon MOSFET in a SOT-953 surface-mount package measuring 1.0 x 0.8 mm with a 0.5 mm profile, designed for low-power switching and battery-powered portable applications. It has a drain-source voltage rating of 20 V, a continuous drain current of 100 mA, and a power dissipation of 250 mW. The gate-source voltage is rated to 10 V, with a threshold voltage range of 0.6 to 0.9 V and an on-resistance of 0.9 to 3.0 Ω at VGS=4.0 V. The device is halogen-free by design and features a low total gate charge of 0.566 nC. Switching times are 50 ns turn-on and 75 ns turn-off under specified conditions.
MOSFET SMD- Small Signal N-Channel Mosfet
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | CMNDM7001 TR |
| Product Name | MOSFET |