The CMLT2222AG is a dual NPN silicon transistor in an SOT-563 surface-mount package, designed for general-purpose and switching applications. Each transistor has a collector-emitter voltage rating of 40 V, a continuous collector current of 600 mA, and a power dissipation of 300 mW on an FR-4 PCB with a 4.0 mm² copper pad. The transition frequency is 300 MHz at 20 V and 20 mA. The device is halogen-free by design and meets UL 94 V-0 flammability standards. Thermal resistance is 357 °C/W. The PBFREE suffix indicates lead-free plating.
Bipolar (BJT) Transistor Array 2 NPN (Dual) 40V 600mA 300MHz 350mW Surface Mount SOT-563
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CMLT2222AGBKPBFREE-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN |