Central Semiconductor Corp. MOSFET CMLDM8120 BK

Description
MOSFET 20V P-Ch FET 8.0Vgs 860mA 360mA 350mW
Description
MOSFET 20V P-Ch FET 8.0Vgs 860mA 360mA 350mW
Datasheet
Datasheet Summary
Powered by GS/AI

CMLDM8120 is a P-channel enhancement-mode MOSFET in a SOT-563 package, designed for high-speed pulsed amplifier and driver applications. It has a drain-source voltage rating of 20 V, a gate-source voltage rating of 8.0 V, and a continuous drain current of 860 mA. The device features a low on-resistance of 0.085 Ω at VGS=4.5 V and ID=0.95 A, and a threshold voltage range of 0.45 V to 1.0 V. Power dissipation is rated at 350 mW on a ceramic or aluminum core PCB with a 4.0 mm⁲ copper pad. The SOT-563 package has six pins, with drain connections on pins 1, 2, 5, and 6, gate on pin 3, and source on pin 4. The part is halogen-free by design and operates over a junction temperature range of -65 °C to +150 °C.

Datasheet Summary
Powered by GS/AI

CMLDM8120 is a P-channel enhancement-mode MOSFET in a SOT-563 package, designed for high-speed pulsed amplifier and driver applications. It has a drain-source voltage rating of 20 V, a gate-source voltage rating of 8.0 V, and a continuous drain current of 860 mA. The device features a low on-resistance of 0.085 Ω at VGS=4.5 V and ID=0.95 A, and a threshold voltage range of 0.45 V to 1.0 V. Power dissipation is rated at 350 mW on a ceramic or aluminum core PCB with a 4.0 mm⁲ copper pad. The SOT-563 package has six pins, with drain connections on pins 1, 2, 5, and 6, gate on pin 3, and source on pin 4. The part is halogen-free by design and operates over a junction temperature range of -65 °C to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET 20V P-Ch FET 8.0Vgs 860mA 360mA 350mW

MOSFET 20V P-Ch FET 8.0Vgs 860mA 360mA 350mW

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number CMLDM8120 BK
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 40 V, 3.3 mOhm standard level MOSFET in LFPAK33 - BUK7M3R3-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 80000 milliamps
View Details
6 suppliers
PMIC - PMIC - Gate Drivers - LM27222MX - 090206-LM27222MX - Win Source Electronics
Specs
Polarity N-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 8-SOIC
View Details
MOSFETs - 1697186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type X1-dfn1006
View Details