Central Semiconductor Corp. 50V 0.28A MOSFET Transistor CMLDM7003T TR

Description
MOSFET 2N-CH 50V 0.28A SOT563 Product overview: CMLDM7003T TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CMLDM7003T TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 50V 0.28A SOT563 Product overview: CMLDM7003T TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CMLDM7003T TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 0.28A MOSFET Transistor
289-CMLDM7003T TR
50V 0.28A MOSFET Transistor 289-CMLDM7003T TR
MOSFET 2N-CH 50V 0.28A SOT563 Product overview: CMLDM7003T TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CMLDM7003T TR can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 50V 0.28A SOT563 Product overview: CMLDM7003T TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 0.28A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-CMLDM7003T TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - CMLDM7003TTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
CMLDM7003TTR-ND
FET, MOSFET Arrays CMLDM7003TTR-ND
Mosfet Array 2 N-Channel (Dual) 50V 280mA 350mW Surface Mount SOT-563

Mosfet Array 2 N-Channel (Dual) 50V 280mA 350mW Surface Mount SOT-563

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMLDM7003T TR - 000248-CMLDM7003T TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMLDM7003T TR
000248-CMLDM7003T TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMLDM7003T TR 000248-CMLDM7003T TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 000248-CMLDM7003T TR Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-563 Maximum Power Dissipation: 350mW Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 280mA Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 0.76nC @ 4.5V Max Input Capacitance: 50pF @ 25V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 50mA, 5V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 000248-CMLDM7003T TR
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Power Dissipation: 350mW
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 280mA
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 0.76nC @ 4.5V
Max Input Capacitance: 50pF @ 25V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 50mA, 5V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Dual N-Ch Enh FET 50Vds 50Vdg 12Vgs

MOSFET Dual N-Ch Enh FET 50Vds 50Vdg 12Vgs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-CMLDM7003T TR CMLDM7003TTR-ND 000248-CMLDM7003T TR CMLDM7003T TR
Product Name 50V 0.28A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMLDM7003T TR MOSFET
TJ -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Type Tape & Reel (TR) SOT-563, SOT-666 SOT3; SOT-563
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
CSD25483F4 20V , P-Channel FemtoFET?MOSFET - CSD25483F4 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
IDSS -6500 milliamps
View Details
7 suppliers