Central Semiconductor Corp. Bipolar Transistor Arrays CMKT2907AG TR PBFREE

Description
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 600mA 200MHz 350mW Surface Mount SOT-363
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 600mA 200MHz 350mW Surface Mount SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 1514-CMKT2907AGTRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1514-CMKT2907AGTRPBFREETR-ND
Bipolar Transistor Arrays 1514-CMKT2907AGTRPBFREETR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 600mA 200MHz 350mW Surface Mount SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 600mA 200MHz 350mW Surface Mount SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - 1514-CMKT2907AGTRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1514-CMKT2907AGTRPBFREEDKR-ND
Bipolar Transistor Arrays 1514-CMKT2907AGTRPBFREEDKR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 600mA 200MHz 350mW Surface Mount SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 600mA 200MHz 350mW Surface Mount SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - 1514-CMKT2907AGTRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1514-CMKT2907AGTRPBFREECT-ND
Bipolar Transistor Arrays 1514-CMKT2907AGTRPBFREECT-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 600mA 200MHz 350mW Surface Mount SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) 60V 600mA 200MHz 350mW Surface Mount SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 1141661-CMKT2907AG TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
1141661-CMKT2907AG TR PBFREE
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 1141661-CMKT2907AG TR PBFREE
Win Source Part Number: 1141661-CMKT2907AG TR PBFREE Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 350mW Voltage - Collector Emitter Breakdown (Max): 60V Current - Collector (Ic) (Max): 600mA Transistor Type: 2 PNP (Dual) Vce Saturation (Max) @ Ib, Ic: 1.6V @ 50mA, 500mA Current - Collector Cutoff (Max): 10nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V Frequency - Transition: 200MHz Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: Central Semiconductor Corp Other Names: 1514-CMKT2907AGTRPBF REEDKR,CMKT2907AG DKR,1514-CMKT2907AGT RPBFREETR,CMKT2907AG CT,CMKT2907AGTR,CMKT 2907AGDKR,CMKT2907AG CT-ND,CMKT2907AG DKR-ND,CMKT2907AGDKR -ND,CMKT2907AG TR-ND,CMKT2907AGTR-N D,CMKT2907AGCT,CMKT2 907AGCT-ND,CMKT2907A G TR,1514-CMKT2907AGTR PBFREECT Base Product Number: CMKT2907

Win Source Part Number: 1141661-CMKT2907AG TR PBFREE
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 350mW
Voltage - Collector Emitter Breakdown (Max): 60V
Current - Collector (Ic) (Max): 600mA
Transistor Type: 2 PNP (Dual)
Vce Saturation (Max) @ Ib, Ic: 1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max): 10nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V
Frequency - Transition: 200MHz
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Central Semiconductor Corp
Other Names: 1514-CMKT2907AGTRPBFREEDKR,CMKT2907AG DKR,1514-CMKT2907AGTRPBFREETR,CMKT2907AG CT,CMKT2907AGTR,CMKT2907AGDKR,CMKT2907AG CT-ND,CMKT2907AG DKR-ND,CMKT2907AGDKR-ND,CMKT2907AG TR-ND,CMKT2907AGTR-ND,CMKT2907AGCT,CMKT2907AGCT-ND,CMKT2907AG TR,1514-CMKT2907AGTRPBFREECT
Base Product Number: CMKT2907

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Bipolar RF Transistors
Product Number 1514-CMKT2907AGTRPBFREETR-ND 1141661-CMKT2907AG TR PBFREE
Product Name Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
Polarity PNP PNP
Package Type 6-TSSOP, SC-88, SOT-363 SOT3
IC(max) 600 milliamps
Power Gain 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

50V Bipolar Transistor - 292-BCR108WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100000 milliamps
View Details
7 suppliers
65 V, 100 mA NPN/PNP general-purpose double transistor - BC846BPNH-QF - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
2 suppliers
Bipolar Transistors - 652702 - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-line
Number of units in IC 1
View Details