The CMKT2907A is a dual PNP silicon transistor array in an SOT-363 surface mount package, designed for general-purpose small signal and switching applications. Each transistor has a collector-base voltage rating of 60 V, collector-emitter voltage of 60 V, and continuous collector current of 600 mA. The power dissipation is 350 mW, with a thermal resistance of 357 °C/W. The operating and storage junction temperature range is -65 to +150 °C. The device exhibits a current gain (hFE) between 50 and 300, depending on collector current, and a transition frequency of 200 MHz. The SOT-363 package has six leads with defined pin assignments for both transistors. The part is available in a tin/lead plating variant as indicated by the TIN/LEAD suffix.
60V 600MA 350MW SMD TRANSISTOR-S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-CMKT2907ATRTIN/LEADTR-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | PNP |