Central Semiconductor Corp. 20V 0.65A MOSFET Transistor CMKDM8005 TR

Description
MOSFET 2P-CH 20V 0.65A SOT363 Product overview: CMKDM8005 TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.65A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CMKDM8005 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 20V 0.65A SOT363 Product overview: CMKDM8005 TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.65A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CMKDM8005 TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 0.65A MOSFET Transistor
285-CMKDM8005 TR
20V 0.65A MOSFET Transistor 285-CMKDM8005 TR
MOSFET 2P-CH 20V 0.65A SOT363 Product overview: CMKDM8005 TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.65A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CMKDM8005 TR can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 0.65A SOT363 Product overview: CMKDM8005 TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.65A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CMKDM8005 TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMKDM8005 TR - 1029610-CMKDM8005 TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMKDM8005 TR
1029610-CMKDM8005 TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMKDM8005 TR 1029610-CMKDM8005 TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1029610-CMKDM8005 TR Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-363 Maximum Power Dissipation: 350mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 650mA Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 1.2nC @ 4.5V Max Input Capacitance: 100pF @ 16V Maximum Rds On at Id,Vgs: 360 mOhm @ 350mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1029610-CMKDM8005 TR
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Power Dissipation: 350mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 650mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 1.2nC @ 4.5V
Max Input Capacitance: 100pF @ 16V
Maximum Rds On at Id,Vgs: 360 mOhm @ 350mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET DUAL P-CHANNEL MOSFET

MOSFET DUAL P-CHANNEL MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-CMKDM8005 TR 1029610-CMKDM8005 TR CMKDM8005 TR
Product Name 20V 0.65A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CMKDM8005 TR MOSFET
PD 350 milliwatts 350 milliwatts
TJ -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Type Reel - TR SOT3; SOT-363
Unlock Full Specs
to access all available technical data

Similar Products

CSD18531Q5A 60V N-Channel NexFET Power MOSFETs, CSD18531Q5A - CSD18531Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0058 ohms
View Details
8 suppliers
MOSFETs - 1221481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type U-dfn2020
View Details