Central Semiconductor Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - CEDM8004 TR CEDM8004 TR

Description
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112108-CEDM8004 TR Packaging: Digi-Reel® Drain to Source Voltage (Vdss): 30 V Input Capacitance: 55 pF Number of Channels: 1 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): CEDM8004TR; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Max Power Dissipation: 100 mW Max Operating Temperature: 150 °C Continuous Drain Current (ID): 450 mA Rds On Max: 1.1 Ω
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112108-CEDM8004 TR Packaging: Digi-Reel® Drain to Source Voltage (Vdss): 30 V Input Capacitance: 55 pF Number of Channels: 1 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): CEDM8004TR; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Max Power Dissipation: 100 mW Max Operating Temperature: 150 °C Continuous Drain Current (ID): 450 mA Rds On Max: 1.1 Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CEDM8004 TR - 1112108-CEDM8004 TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CEDM8004 TR
1112108-CEDM8004 TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CEDM8004 TR 1112108-CEDM8004 TR
Manufacturer: Central Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112108-CEDM8004 TR Packaging: Digi-Reel® Drain to Source Voltage (Vdss): 30 V Input Capacitance: 55 pF Number of Channels: 1 Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): CEDM8004TR; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Max Power Dissipation: 100 mW Max Operating Temperature: 150 °C Continuous Drain Current (ID): 450 mA Rds On Max: 1.1 Ω

Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1112108-CEDM8004 TR
Packaging: Digi-Reel®
Drain to Source Voltage (Vdss): 30 V
Input Capacitance: 55 pF
Number of Channels: 1
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): CEDM8004TR;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Max Power Dissipation: 100 mW
Max Operating Temperature: 150 °C
Continuous Drain Current (ID): 450 mA
Rds On Max: 1.1 Ω

Buy Now
Singapore, Singapore
P-Channel 30V 450mA MOSFET Transistor
285-CEDM8004 TR
P-Channel 30V 450mA MOSFET Transistor 285-CEDM8004 TR
P-Channel Enhancement Mode MOSFET 30V 450mA 3-Pin SOT-883L T/R Product overview: CEDM8004 TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 450mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 450mA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CEDM8004 TR can be used for catalog matching and distributor lookup.

P-Channel Enhancement Mode MOSFET 30V 450mA 3-Pin SOT-883L T/R Product overview: CEDM8004 TR from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 30V, 450mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 450mA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-CEDM8004 TR can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V P-Ch Enh FET 8.0Vgs 450ID 100mW

MOSFET 30V P-Ch Enh FET 8.0Vgs 450ID 100mW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1112108-CEDM8004 TR 285-CEDM8004 TR CEDM8004 TR
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - CEDM8004 TR P-Channel 30V 450mA MOSFET Transistor MOSFET
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

CSD17505Q5A 30V, N-Channel NexFET? Power MOSFET with 20 Volt Vgs - CSD17505Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0046 ohms
View Details
7 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110808SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK754R0-40C,127 - 1025239-BUK754R0-40C,127 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 203000 milliwatts
View Details
3 suppliers
MOSFETs - 1826909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type So
View Details