Central Semiconductor Corp. Single FETs, MOSFETs CEDM8004 TR PBFREE

Description
P-Channel 30V 450mA (Ta) 100mW (Ta) Surface Mount SOT-883VL
Request a Quote Datasheet
Description
P-Channel 30V 450mA (Ta) 100mW (Ta) Surface Mount SOT-883VL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1514-CEDM8004TRPBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1514-CEDM8004TRPBFREEDKR-ND
Single FETs, MOSFETs 1514-CEDM8004TRPBFREEDKR-ND
P-Channel 30V 450mA (Ta) 100mW (Ta) Surface Mount SOT-883VL

P-Channel 30V 450mA (Ta) 100mW (Ta) Surface Mount SOT-883VL

Buy Now Datasheet
Single FETs, MOSFETs - 1514-CEDM8004TRPBFREECT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1514-CEDM8004TRPBFREECT-ND
Single FETs, MOSFETs 1514-CEDM8004TRPBFREECT-ND
P-Channel 30V 450mA (Ta) 100mW (Ta) Surface Mount SOT-883VL

P-Channel 30V 450mA (Ta) 100mW (Ta) Surface Mount SOT-883VL

Buy Now Datasheet
Single FETs, MOSFETs - 1514-CEDM8004TRPBFREETR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1514-CEDM8004TRPBFREETR-ND
Single FETs, MOSFETs 1514-CEDM8004TRPBFREETR-ND
P-Channel 30V 450mA (Ta) 100mW (Ta) Surface Mount SOT-883VL

P-Channel 30V 450mA (Ta) 100mW (Ta) Surface Mount SOT-883VL

Buy Now Datasheet
Singapore, Singapore
30V 450MA MOSFET Transistor
278-CEDM8004 TR PBFREE
30V 450MA MOSFET Transistor 278-CEDM8004 TR PBFREE
MOSFET P-CH 30V 450MA SOT883VL Product overview: CEDM8004 TR PBFREE from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 450MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 450MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CEDM8004 TR PBFREE can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 450MA SOT883VL Product overview: CEDM8004 TR PBFREE from Central Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 450MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 450MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CEDM8004 TR PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CEDM8004 TR PBFREE - 915268-CEDM8004 TR PBFREE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CEDM8004 TR PBFREE
915268-CEDM8004 TR PBFREE
TRANSISTORS - Transistors - FETs, MOSFETs - RF - CEDM8004 TR PBFREE 915268-CEDM8004 TR PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 915268-CEDM8004 TR PBFREE Operating Temperature Range: -65°C ~ 150°C (TJ) Features: P-Channel 30 V 450mA (Ta) 100mW (Ta) Surface Mount SOT-883VL Package: SC-101, SOT-883 Package: Reel - TR Mounting: Surface Mount Family Name: CEDM8004 Categories: Discrete Semiconductor Products Case / Package: SOT-883VL ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: CEDM8004TR, 1514-CEDM8004TRPBFRE EDKR, CEDM8004 TR, CEDM8004 DKR, 1514-CEDM8004TRPBFRE ETR, 1514-CEDM8004TRPBFRE ECT, CEDM8004 CT-ND, CEDM8004 TR-ND, CEDM8004DKR, CEDM8004 DKR-ND, CEDM8004DKR-ND, CEDM8004 CT, CEDM8004CT-ND, CEDM8004CT, CEDM8004TR-ND

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 915268-CEDM8004 TR PBFREE
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: P-Channel 30 V 450mA (Ta) 100mW (Ta) Surface Mount SOT-883VL
Package: SC-101, SOT-883
Package: Reel - TR
Mounting: Surface Mount
Family Name: CEDM8004
Categories: Discrete Semiconductor Products
Case / Package: SOT-883VL
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: CEDM8004TR, 1514-CEDM8004TRPBFREEDKR, CEDM8004 TR, CEDM8004 DKR, 1514-CEDM8004TRPBFREETR, 1514-CEDM8004TRPBFREECT, CEDM8004 CT-ND, CEDM8004 TR-ND, CEDM8004DKR, CEDM8004 DKR-ND, CEDM8004DKR-ND, CEDM8004 CT, CEDM8004CT-ND, CEDM8004CT, CEDM8004TR-ND

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1514-CEDM8004TRPBFREEDKR-ND 278-CEDM8004 TR PBFREE 915268-CEDM8004 TR PBFREE
Product Name Single FETs, MOSFETs 30V 450MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - CEDM8004 TR PBFREE
Polarity P-Channel P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1709041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252)
View Details
Single FETs, MOSFETs - AUIRF2903ZL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
CSD17310Q5A 30V N Channel NexFET? Power MOSFET - CSD17310Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0059 ohms
View Details
9 suppliers